Vishay Intertechnology, Inc. Res Metal Film 499K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E4993CB14

Description
Res Metal Film 499K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 499K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E4993CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E4993CB14
Res Metal Film 499K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E4993CB14
Res Metal Film 499K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 499K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E4993CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4993CB14-ND
Through Hole Resistors RN60E4993CB14-ND
499 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4993CB14 RN60E4993CB14-ND
Product Name Res Metal Film 499K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details