Vishay Intertechnology, Inc. RES 47.5K OHM 1/4W .25% AXIAL RN60E4752CBSL

Description
RES 47.5Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/4W .25% AXIAL - RN60E4752CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/4W .25% AXIAL
RN60E4752CBSL
RES 47.5K OHM 1/4W .25% AXIAL RN60E4752CBSL
RES 47.5Kohm 1/4W .25% AXIAL

RES 47.5Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4752CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4752CBSL-ND
Through Hole Resistors RN60E4752CBSL-ND
47.5 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4752CBSL RN60E4752CBSL-ND
Product Name RES 47.5K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers