Vishay Intertechnology, Inc. Through Hole Resistors RN60E4323BB14

Description
432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E4323BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4323BB14-ND
Through Hole Resistors RN60E4323BB14-ND
432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 432K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E4323BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 432K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E4323BB14
Res Metal Film 432K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E4323BB14
Res Metal Film 432K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 432K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60E4323BB14-ND RN60E4323BB14
Product Name Through Hole Resistors Res Metal Film 432K Ohm 0.1% 1/4W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers