Vishay Intertechnology, Inc. RES 4.12K OHM 1/4W 1% AXIAL RN60E4121FBSL

Description
RES 4.12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/4W 1% AXIAL - RN60E4121FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/4W 1% AXIAL
RN60E4121FBSL
RES 4.12K OHM 1/4W 1% AXIAL RN60E4121FBSL
RES 4.12Kohm 1/4W 1% AXIAL

RES 4.12Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4121FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4121FBSL-ND
Through Hole Resistors RN60E4121FBSL-ND
4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E4121FBSL RN60E4121FBSL-ND
Product Name RES 4.12K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details