Vishay Intertechnology, Inc. RES 4.02K OHM 1/4W 1% AXIAL RN60E4021FB14

Description
RES 4.02Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/4W 1% AXIAL - RN60E4021FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/4W 1% AXIAL
RN60E4021FB14
RES 4.02K OHM 1/4W 1% AXIAL RN60E4021FB14
RES 4.02Kohm 1/4W 1% AXIAL

RES 4.02Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E4021FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E4021FB14-ND
Through Hole Resistors RN60E4021FB14-ND
4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.02Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.02Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3385
Resistor,metal Film,4.02Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3385
Resistor,Metal Film,4.02KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,4.02KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E4021FB14 RN60E4021FB14-ND 59C3385
Product Name RES 4.02K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.02Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details