Vishay Intertechnology, Inc. RES 39.2K OHM 1/4W 1% AXIAL RN60E3922FRSL

Description
RES 39.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/4W 1% AXIAL - RN60E3922FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/4W 1% AXIAL
RN60E3922FRSL
RES 39.2K OHM 1/4W 1% AXIAL RN60E3922FRSL
RES 39.2Kohm 1/4W 1% AXIAL

RES 39.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3922FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3922FRSL-ND
Through Hole Resistors RN60E3922FRSL-ND
39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E3922FRSL RN60E3922FRSL-ND
Product Name RES 39.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details