Vishay Intertechnology, Inc. RES 33.2K OHM 1/4W .1% AXIAL RN60E3322BB14

Description
RES 33.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/4W .1% AXIAL - RN60E3322BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/4W .1% AXIAL
RN60E3322BB14
RES 33.2K OHM 1/4W .1% AXIAL RN60E3322BB14
RES 33.2Kohm 1/4W .1% AXIAL

RES 33.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E3322BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3322BB14-ND
Through Hole Resistors RN60E3322BB14-ND
33.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C3287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C3287
Resistor,metal Film,33.2Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C3287
Resistor,Metal Film,33.2KOhms,300WV ,.1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,33.2KOhms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E3322BB14 RN60E3322BB14-ND 59C3287
Product Name RES 33.2K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details