Vishay Intertechnology, Inc. Through Hole Resistors RN60E3053BRE6

Description
305 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
305 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60E3053BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E3053BRE6-ND
Through Hole Resistors RN60E3053BRE6-ND
305 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

305 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 305K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E3053BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 305K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E3053BRE6
Res Metal Film 305K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E3053BRE6
Res Metal Film 305K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 305K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60E3053BRE6-ND RN60E3053BRE6
Product Name Through Hole Resistors Res Metal Film 305K Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details