Vishay Intertechnology, Inc. RES 293K OHM 1/4W .1% AXIAL RN60E2933BRE6

Description
RES 293Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 293Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 293K OHM 1/4W .1% AXIAL - RN60E2933BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 293K OHM 1/4W .1% AXIAL
RN60E2933BRE6
RES 293K OHM 1/4W .1% AXIAL RN60E2933BRE6
RES 293Kohm 1/4W .1% AXIAL

RES 293Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E2933BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2933BRE6-ND
Through Hole Resistors RN60E2933BRE6-ND
293 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

293 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2933BRE6 RN60E2933BRE6-ND
Product Name RES 293K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 293000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers