Vishay Intertechnology, Inc. Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E2673CRE6

Description
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E2673CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E2673CRE6
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E2673CRE6
Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E2673CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E2673CRE6-ND
Through Hole Resistors RN60E2673CRE6-ND
267 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E2673CRE6 RN60E2673CRE6-ND
Product Name Res Metal Film 267K Ohm 0.25% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers