Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1502DB14

Description
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E1502DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E1502DB14
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1502DB14
Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E1502DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1502DB14-ND
Through Hole Resistors RN60E1502DB14-ND
15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2832
Resistor,metal Film,15Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2832
Resistor,Metal Film,15KOhms,300WV,. 5+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,15KOhms,300WV,.5+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1502DB14 RN60E1502DB14-ND 59C2832
Product Name Res Metal Film 15K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,15Kohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details