Vishay Intertechnology, Inc. RES 102K OHM 1/4W .5% AXIAL RN60E1023DBSL

Description
RES 102Kohm 1/4W .5% AXIAL
Request a Quote
Description
RES 102Kohm 1/4W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/4W .5% AXIAL - RN60E1023DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W .5% AXIAL
RN60E1023DBSL
RES 102K OHM 1/4W .5% AXIAL RN60E1023DBSL
RES 102Kohm 1/4W .5% AXIAL

RES 102Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60E1023DBSL
Product Name RES 102K OHM 1/4W .5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers