Vishay Intertechnology, Inc. RES 1K OHM 1/4W .25% AXIAL RN60E1001CBSL

Description
RES 1Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W .25% AXIAL - RN60E1001CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W .25% AXIAL
RN60E1001CBSL
RES 1K OHM 1/4W .25% AXIAL RN60E1001CBSL
RES 1Kohm 1/4W .25% AXIAL

RES 1Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1001CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1001CBSL-ND
Through Hole Resistors RN60E1001CBSL-ND
1 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1001CBSL RN60E1001CBSL-ND
Product Name RES 1K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details