Vishay Intertechnology, Inc. METAL FILM,1/4W,93.1K,1%,100PPM,BULK RN60D9312FB14

Description
METAL FILM,1/4W,93.1K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,93.1K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,93.1K,1%,100PPM,BULK - RN60D9312FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,93.1K,1%,100PPM,BULK
RN60D9312FB14
METAL FILM,1/4W,93.1K,1%,100PPM,BULK RN60D9312FB14
METAL FILM,1/4W,93.1K,1%,1 00PPM,BULK

METAL FILM,1/4W,93.1K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D9312FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9312FB14-ND
Through Hole Resistors RN60D9312FB14-ND
93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D9312FB14 RN60D9312FB14-ND
Product Name METAL FILM,1/4W,93.1K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers