Vishay Intertechnology, Inc. Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D9093FRE6

Description
Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D9093FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D9093FRE6
Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D9093FRE6
Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60D9093FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9093FRE6-ND
Through Hole Resistors RN60D9093FRE6-ND
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2505
Resistor,metal Film,909Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2505
Resistor,Metal Film,909KOhms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,909KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D9093FRE6 RN60D9093FRE6-ND 59C2505
Product Name Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,909Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details