Vishay Intertechnology, Inc. Through Hole Resistors RN60D8872FRE6

Description
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D8872FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8872FRE6-ND
Through Hole Resistors RN60D8872FRE6-ND
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7K OHM 1/4W 1% AXIAL - RN60D8872FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/4W 1% AXIAL
RN60D8872FRE6
RES 88.7K OHM 1/4W 1% AXIAL RN60D8872FRE6
RES 88.7Kohm 1/4W 1% AXIAL

RES 88.7Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,88.7Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2484
Resistor,metal Film,88.7Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2484
Resistor,Metal Film,88.7KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,88.7KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D8872FRE6-ND RN60D8872FRE6 59C2484
Product Name Through Hole Resistors RES 88.7K OHM 1/4W 1% AXIAL Resistor,metal Film,88.7Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details