Vishay Intertechnology, Inc. RES 866K OHM 1/4W 1% AXIAL RN60D8663FRE6

Description
RES 866Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 866Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/4W 1% AXIAL - RN60D8663FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/4W 1% AXIAL
RN60D8663FRE6
RES 866K OHM 1/4W 1% AXIAL RN60D8663FRE6
RES 866Kohm 1/4W 1% AXIAL

RES 866Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8663FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8663FRE6-ND
Through Hole Resistors RN60D8663FRE6-ND
866 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,866Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,866Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2472
Resistor,metal Film,866Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2472
Resistor,Metal Film,866KOhms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,866KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D8663FRE6 RN60D8663FRE6-ND 59C2472
Product Name RES 866K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,866Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details