Vishay Intertechnology, Inc. RES 866 OHM 1/4W 1% AXIAL RN60D8660FBSL

Description
RES 866ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/4W 1% AXIAL - RN60D8660FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/4W 1% AXIAL
RN60D8660FBSL
RES 866 OHM 1/4W 1% AXIAL RN60D8660FBSL
RES 866ohm 1/4W 1% AXIAL

RES 866ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8660FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8660FBSL-ND
Through Hole Resistors RN60D8660FBSL-ND
866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8660FBSL RN60D8660FBSL-ND
Product Name RES 866 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details