Vishay Precision Group RES 8.2K OHM 1/4W 1% AXIAL RN60D8201FB14

Description
RES 8.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/4W 1% AXIAL - RN60D8201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/4W 1% AXIAL
RN60D8201FB14
RES 8.2K OHM 1/4W 1% AXIAL RN60D8201FB14
RES 8.2Kohm 1/4W 1% AXIAL

RES 8.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D8201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D8201FB14-ND
Through Hole Resistors 541-RN60D8201FB14-ND
8.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 8.2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 8.2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200535
Resistor;Metal Film;Res 8.2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200535
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN60D8201FB14 541-RN60D8201FB14-ND 70200535
Product Name RES 8.2K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 8.2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details