Vishay Intertechnology, Inc. RES 768K OHM 1/4W 1% AXIAL RN60D7683FBSL

Description
RES 768Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/4W 1% AXIAL - RN60D7683FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/4W 1% AXIAL
RN60D7683FBSL
RES 768K OHM 1/4W 1% AXIAL RN60D7683FBSL
RES 768Kohm 1/4W 1% AXIAL

RES 768Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7683FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7683FBSL-ND
Through Hole Resistors RN60D7683FBSL-ND
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D7683FBSL RN60D7683FBSL-ND
Product Name RES 768K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details