Vishay Precision Group RES 75K OHM 1/4W 1% AXIAL RN60D7502FB14

Description
RES 75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/4W 1% AXIAL - RN60D7502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/4W 1% AXIAL
RN60D7502FB14
RES 75K OHM 1/4W 1% AXIAL RN60D7502FB14
RES 75Kohm 1/4W 1% AXIAL

RES 75Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7502FB14-ND
Through Hole Resistors RN60D7502FB14-ND
75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 75 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 75 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200608
Resistor;Metal Film;Res 75 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200608
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 75Kohm, 250Mw, 1%; Resistance Vishay - 03F8671 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75Kohm, 250Mw, 1%; Resistance Vishay
03F8671
Metal Film Resistor, 75Kohm, 250Mw, 1%; Resistance Vishay 03F8671
METAL FILM RESISTOR, 75KOHM, 250mW, 1%; Resistance:75kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 75KOHM, 250mW, 1%; Resistance:75kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D7502FB14 RN60D7502FB14-ND 70200608 03F8671
Product Name RES 75K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 75 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 75Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details