Vishay Precision Group Res Metal Film 750 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D7500FB14

Description
Res Metal Film 750 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 750 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 750 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D7500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D7500FB14
Res Metal Film 750 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D7500FB14
Res Metal Film 750 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 750 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RN60D7500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D7500FB14-ND
Through Hole Resistors 541-RN60D7500FB14-ND
750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 750 Ohm, 250Mw, 1%; Resistance Vishay - 83F1731 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 250Mw, 1%; Resistance Vishay
83F1731
Metal Film Resistor, 750 Ohm, 250Mw, 1%; Resistance Vishay 83F1731
METAL FILM RESISTOR, 750 OHM, 250mW, 1%; Resistance:750ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 750 OHM, 250mW, 1%; Resistance:750ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 750 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 750 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200463
Resistor;Metal Film;Res 750 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200463
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D7500FB14 541-RN60D7500FB14-ND 83F1731 70200463
Product Name Res Metal Film 750 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Metal Film Resistor, 750 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 750 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers