Vishay Intertechnology, Inc. RES 68.1 OHM 1/4W 1% AXIAL RN60D68R1FRSL

Description
RES 68.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/4W 1% AXIAL - RN60D68R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/4W 1% AXIAL
RN60D68R1FRSL
RES 68.1 OHM 1/4W 1% AXIAL RN60D68R1FRSL
RES 68.1ohm 1/4W 1% AXIAL

RES 68.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D68R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D68R1FRSL-ND
Through Hole Resistors RN60D68R1FRSL-ND
68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D68R1FRSL RN60D68R1FRSL-ND
Product Name RES 68.1 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details