681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Features:
METAL FILM RESISTOR, 681 OHM, 250mW, 1%; Resistance:681ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN60D6810FB14 | RN60D6810FB14-ND | 70200461 | 73C2915 |
| Product Name | RN60D6810FB14 | Through Hole Resistors | Resistor;Metal Film;Res 681 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military | Metal Film Resistor, 681 Ohm, 250Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Resistance Range | 681 ohms | 681 ohms | 681 ohms |