Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 1% AXIAL RN60D6801FB14

Description
RES 6.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 1% AXIAL - RN60D6801FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 1% AXIAL
RN60D6801FB14
RES 6.8K OHM 1/4W 1% AXIAL RN60D6801FB14
RES 6.8Kohm 1/4W 1% AXIAL

RES 6.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6801FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6801FB14-ND
Through Hole Resistors RN60D6801FB14-ND
6.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6801FB14 RN60D6801FB14-ND
Product Name RES 6.8K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers