Vishay Intertechnology, Inc. RES 6.65M OHM 1/4W 1% AXIAL RN60D6654FB14

Description
RES 6.65Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65M OHM 1/4W 1% AXIAL - RN60D6654FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1/4W 1% AXIAL
RN60D6654FB14
RES 6.65M OHM 1/4W 1% AXIAL RN60D6654FB14
RES 6.65Mohm 1/4W 1% AXIAL

RES 6.65Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6654FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6654FB14-ND
Through Hole Resistors RN60D6654FB14-ND
6.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.65 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN60D6654FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN60D6654FB14
Through Hole Resistors RN60D6654FB14
RES 6.65M OHM 1/4W 1% AXIAL

RES 6.65M OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN60D6654FB14 RN60D6654FB14-ND RN60D6654FB14
Product Name RES 6.65M OHM 1/4W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6.65E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details