Vishay Intertechnology, Inc. Through Hole Resistors RN60D6043FB14

Description
604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D6043FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6043FB14-ND
Through Hole Resistors RN60D6043FB14-ND
604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 604K OHM 1/4W 1% AXIAL - RN60D6043FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/4W 1% AXIAL
RN60D6043FB14
RES 604K OHM 1/4W 1% AXIAL RN60D6043FB14
RES 604Kohm 1/4W 1% AXIAL

RES 604Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60D6043FB14-ND RN60D6043FB14
Product Name Through Hole Resistors RES 604K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers