Vishay Intertechnology, Inc. RES 576 OHM 1/4W 1% AXIAL RN60D5760FRSL

Description
RES 576ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/4W 1% AXIAL - RN60D5760FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/4W 1% AXIAL
RN60D5760FRSL
RES 576 OHM 1/4W 1% AXIAL RN60D5760FRSL
RES 576ohm 1/4W 1% AXIAL

RES 576ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D5760FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5760FRSL-ND
Through Hole Resistors RN60D5760FRSL-ND
576 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D5760FRSL RN60D5760FRSL-ND
Product Name RES 576 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details