Vishay Intertechnology, Inc. RES 56.2 OHM 1/4W 1% AXIAL RN60D56R2FRE6

Description
RES 56.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/4W 1% AXIAL - RN60D56R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/4W 1% AXIAL
RN60D56R2FRE6
RES 56.2 OHM 1/4W 1% AXIAL RN60D56R2FRE6
RES 56.2ohm 1/4W 1% AXIAL

RES 56.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D56R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D56R2FRE6-ND
Through Hole Resistors RN60D56R2FRE6-ND
56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2079
Resistor,metal Film,56.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2079
Resistor,Metal Film,56.2Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,56.2Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D56R2FRE6 RN60D56R2FRE6-ND 59C2079
Product Name RES 56.2 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,56.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details