Vishay Precision Group RES 56.2K OHM 1/4W 1% AXIAL RN60D5622FB14

Description
RES 56.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/4W 1% AXIAL - RN60D5622FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/4W 1% AXIAL
RN60D5622FB14
RES 56.2K OHM 1/4W 1% AXIAL RN60D5622FB14
RES 56.2Kohm 1/4W 1% AXIAL

RES 56.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D5622FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5622FB14-ND
Through Hole Resistors RN60D5622FB14-ND
56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 56.2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 56.2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200603
Resistor;Metal Film;Res 56.2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200603
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 56.2Kohm, 250Mw, 1%; Resistance Vishay - 03F8659 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56.2Kohm, 250Mw, 1%; Resistance Vishay
03F8659
Metal Film Resistor, 56.2Kohm, 250Mw, 1%; Resistance Vishay 03F8659
METAL FILM RESISTOR, 56.2KOHM, 250mW, 1%; Resistance:56.2kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 56.2KOHM, 250mW, 1%; Resistance:56.2kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D5622FB14 RN60D5622FB14-ND 70200603 03F8659
Product Name RES 56.2K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 56.2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 56.2Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers