Vishay Precision Group RN60D5621FB14 RN60D5621FB14

Description
RN60D5621FB14
Request a Quote Datasheet
Description
RN60D5621FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D5621FB14 - RN60D5621FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D5621FB14
RN60D5621FB14
RN60D5621FB14 RN60D5621FB14
RN60D5621FB14

RN60D5621FB14

Supplier's Site
Through Hole Resistors - 8499322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8499322
Through Hole Resistors 8499322
Vishay RN60D5621FB14 Resistor

Vishay RN60D5621FB14 Resistor

Supplier's Site
Through Hole Resistors - 541-RN60D5621FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D5621FB14-ND
Through Hole Resistors 541-RN60D5621FB14-ND
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 5.62 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.62 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200524
Resistor;Metal Film;Res 5.62 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200524
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D5621FB14 8499322 541-RN60D5621FB14-ND 70200524
Product Name RN60D5621FB14 Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 5.62 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Configuration Single Resistor
Category / Application General Use General Use
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers