Vishay Intertechnology, Inc. RES 562 OHM 1/4W 1% AXIAL RN60D5620FBSL

Description
RES 562ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/4W 1% AXIAL - RN60D5620FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/4W 1% AXIAL
RN60D5620FBSL
RES 562 OHM 1/4W 1% AXIAL RN60D5620FBSL
RES 562ohm 1/4W 1% AXIAL

RES 562ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D5620FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5620FBSL-ND
Through Hole Resistors RN60D5620FBSL-ND
562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D5620FBSL RN60D5620FBSL-ND
Product Name RES 562 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers