Vishay Intertechnology, Inc. RES 52.3 OHM 1/4W 1% AXIAL RN60D52R3FBSL

Description
RES 52.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/4W 1% AXIAL - RN60D52R3FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/4W 1% AXIAL
RN60D52R3FBSL
RES 52.3 OHM 1/4W 1% AXIAL RN60D52R3FBSL
RES 52.3ohm 1/4W 1% AXIAL

RES 52.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D52R3FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D52R3FBSL-ND
Through Hole Resistors RN60D52R3FBSL-ND
52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D52R3FBSL RN60D52R3FBSL-ND
Product Name RES 52.3 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details