Vishay Intertechnology, Inc. RES 523 OHM 1/4W 1% AXIAL RN60D5230FRE6

Description
RES 523ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/4W 1% AXIAL - RN60D5230FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/4W 1% AXIAL
RN60D5230FRE6
RES 523 OHM 1/4W 1% AXIAL RN60D5230FRE6
RES 523ohm 1/4W 1% AXIAL

RES 523ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D5230FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5230FRE6-ND
Through Hole Resistors RN60D5230FRE6-ND
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,523Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2036
Resistor,metal Film,523Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2036
Resistor,Metal Film,523Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,523Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D5230FRE6 RN60D5230FRE6-ND 59C2036
Product Name RES 523 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,523Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details