Vishay Precision Group RES 5.11K OHM 1/4W 1% AXIAL RN60D5111FB14

Description
RES 5.11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/4W 1% AXIAL - RN60D5111FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/4W 1% AXIAL
RN60D5111FB14
RES 5.11K OHM 1/4W 1% AXIAL RN60D5111FB14
RES 5.11Kohm 1/4W 1% AXIAL

RES 5.11Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D5111FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D5111FB14-ND
Through Hole Resistors 541-RN60D5111FB14-ND
5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200521
Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200521
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor - 16364845 - Radwell International
Willingboro, NJ, United States
Resistor
16364845
Resistor 16364845
RESISTOR, AXIAL, METAL FILM, 5.11K OHM, 250MW, 1%, 3.68MM X 8.74MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 5.11K OHM, 250MW, 1%, 3.68MM X 8.74MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Vishay - 03F8557 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Vishay
03F8557
Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Vishay 03F8557
METAL FILM RESISTOR, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN60D5111FB14 541-RN60D5111FB14-ND 70200521 16364845 03F8557
Product Name RES 5.11K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 5.11 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Resistor Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 5110 ohms 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers