Vishay Precision Group RES 500K OHM 1/4W 1% AXIAL RN60D5003FB14

Description
RES 500Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 500Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500K OHM 1/4W 1% AXIAL - RN60D5003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1/4W 1% AXIAL
RN60D5003FB14
RES 500K OHM 1/4W 1% AXIAL RN60D5003FB14
RES 500Kohm 1/4W 1% AXIAL

RES 500Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D5003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D5003FB14-ND
Through Hole Resistors 541-RN60D5003FB14-ND
500 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 500 Kohm, 250 Mw, 1%; Resistance Vishay - 83H5671 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500 Kohm, 250 Mw, 1%; Resistance Vishay
83H5671
Metal Film Resistor, 500 Kohm, 250 Mw, 1%; Resistance Vishay 83H5671
METAL FILM RESISTOR, 500 KOHM, 250 MW, 1%; Resistance:500kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 500 KOHM, 250 MW, 1%; Resistance:500kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 500 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70206000 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 500 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70206000
Resistor;Metal Film;Res 500 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70206000
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D5003FB14 541-RN60D5003FB14-ND 83H5671 70206000
Product Name RES 500K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 500 Kohm, 250 Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 500 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details