Vishay Precision Group RES 500 OHM 1/4W 1% AXIAL RN60D5000FB14

Description
RES 500ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/4W 1% AXIAL - RN60D5000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/4W 1% AXIAL
RN60D5000FB14
RES 500 OHM 1/4W 1% AXIAL RN60D5000FB14
RES 500ohm 1/4W 1% AXIAL

RES 500ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 8499293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8499293
Through Hole Resistors 8499293
Vishay RN60D5000FB14 Resistor

Vishay RN60D5000FB14 Resistor

Supplier's Site
Through Hole Resistors - 541-RN60D5000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D5000FB14-ND
Through Hole Resistors 541-RN60D5000FB14-ND
500 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 500 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70205998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 500 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70205998
Resistor;Metal Film;Res 500 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70205998
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 500 Ohm, 250Mw, 1%, Axial Leaded; Resistance Vishay - 01C0907 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500 Ohm, 250Mw, 1%, Axial Leaded; Resistance Vishay
01C0907
Metal Film Resistor, 500 Ohm, 250Mw, 1%, Axial Leaded; Resistance Vishay 01C0907
METAL FILM RESISTOR, 500 OHM, 250mW, 1%, AXIAL LEADED; Resistance:500ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

METAL FILM RESISTOR, 500 OHM, 250mW, 1%, AXIAL LEADED; Resistance:500ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN60D5000FB14 8499293 541-RN60D5000FB14-ND 70205998 01C0907
Product Name RES 500 OHM 1/4W 1% AXIAL Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 500 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 500 Ohm, 250Mw, 1%, Axial Leaded; Resistance Vishay
Mounting / Packaging Axial Leads ThroughHole Axial Leads; Axial Axial Leads Axial Leads; Axial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers