Vishay Intertechnology, Inc. RES 4.7 OHM 1/4W 1% AXIAL RN60D4R70FB14

Description
RES 4.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/4W 1% AXIAL - RN60D4R70FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/4W 1% AXIAL
RN60D4R70FB14
RES 4.7 OHM 1/4W 1% AXIAL RN60D4R70FB14
RES 4.7ohm 1/4W 1% AXIAL

RES 4.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4R70FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4R70FB14-ND
Through Hole Resistors RN60D4R70FB14-ND
4.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 4.7 Ohm, 250Mw, 1%; Resistance Vishay - 39C0276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.7 Ohm, 250Mw, 1%; Resistance Vishay
39C0276
Resistor, Metal Film, 4.7 Ohm, 250Mw, 1%; Resistance Vishay 39C0276
RESISTOR, METAL FILM, 4.7 OHM, 250mW, 1%; Resistance:4.7ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 4.7 OHM, 250mW, 1%; Resistance:4.7ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D4R70FB14 RN60D4R70FB14-ND 39C0276
Product Name RES 4.7 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 4.7 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers