Vishay Intertechnology, Inc. RES 49 OHM 1/4W 1% AXIAL RN60D49R0FRE6

Description
RES 49ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49 OHM 1/4W 1% AXIAL - RN60D49R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49 OHM 1/4W 1% AXIAL
RN60D49R0FRE6
RES 49 OHM 1/4W 1% AXIAL RN60D49R0FRE6
RES 49ohm 1/4W 1% AXIAL

RES 49ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D49R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D49R0FRE6-ND
Through Hole Resistors RN60D49R0FRE6-ND
49 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D49R0FRE6 RN60D49R0FRE6-ND
Product Name RES 49 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49 ohms 49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details