Vishay Precision Group METAL FILM,1/4W,475K,1%,100PPM,BULK RN60D4753FB14

Description
METAL FILM,1/4W,475K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,475K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,475K,1%,100PPM,BULK - RN60D4753FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,475K,1%,100PPM,BULK
RN60D4753FB14
METAL FILM,1/4W,475K,1%,100PPM,BULK RN60D4753FB14
METAL FILM,1/4W,475K,1%,10 0PPM,BULK

METAL FILM,1/4W,475K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN60D4753FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D4753FB14-ND
Through Hole Resistors 541-RN60D4753FB14-ND
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 475Kohm, 250Mw, 1%; Resistance Vishay - 83F1701 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475Kohm, 250Mw, 1%; Resistance Vishay
83F1701
Metal Film Resistor, 475Kohm, 250Mw, 1%; Resistance Vishay 83F1701
METAL FILM RESISTOR, 475KOHM, 250mW, 1%; Resistance:475kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 475KOHM, 250mW, 1%; Resistance:475kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D4753FB14 541-RN60D4753FB14-ND 83F1701
Product Name METAL FILM,1/4W,475K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 475Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details