Vishay Precision Group RES 475 OHM 1/4W 1% AXIAL RN60D4750FB14

Description
RES 475ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/4W 1% AXIAL - RN60D4750FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/4W 1% AXIAL
RN60D4750FB14
RES 475 OHM 1/4W 1% AXIAL RN60D4750FB14
RES 475ohm 1/4W 1% AXIAL

RES 475ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D4750FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D4750FB14-ND
Through Hole Resistors 541-RN60D4750FB14-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 475 Ohm, 250Mw, 1%; Resistance Vishay - 03F8457 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475 Ohm, 250Mw, 1%; Resistance Vishay
03F8457
Metal Film Resistor, 475 Ohm, 250Mw, 1%; Resistance Vishay 03F8457
METAL FILM RESISTOR, 475 OHM, 250mW, 1%; Resistance:475ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 475 OHM, 250mW, 1%; Resistance:475ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 475 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 475 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200455
Resistor;Metal Film;Res 475 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200455
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D4750FB14 541-RN60D4750FB14-ND 03F8457 70200455
Product Name RES 475 OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 475 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 475 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details