Vishay Precision Group RES 470K OHM 1/4W 1% AXIAL RN60D4703FB14

Description
RES 470Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/4W 1% AXIAL - RN60D4703FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/4W 1% AXIAL
RN60D4703FB14
RES 470K OHM 1/4W 1% AXIAL RN60D4703FB14
RES 470Kohm 1/4W 1% AXIAL

RES 470Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D4703FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D4703FB14-ND
Through Hole Resistors 541-RN60D4703FB14-ND
470 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 470Kohm, 250Mw, 1%; Resistance Vishay - 59C1939 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470Kohm, 250Mw, 1%; Resistance Vishay
59C1939
Metal Film Resistor, 470Kohm, 250Mw, 1%; Resistance Vishay 59C1939
METAL FILM RESISTOR, 470KOHM, 250mW, 1%; Resistance:470kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 470KOHM, 250mW, 1%; Resistance:470kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200684 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200684
Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200684
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D4703FB14 541-RN60D4703FB14-ND 59C1939 70200684
Product Name RES 470K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 470Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 470000 ohms 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers