Vishay Intertechnology, Inc. Through Hole Resistors RN60D44R2FB14

Description
44.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D44R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D44R2FB14-ND
Through Hole Resistors RN60D44R2FB14-ND
44.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

44.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,44.2,1%,100PPM,BULK - RN60D44R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,44.2,1%,100PPM,BULK
RN60D44R2FB14
METAL FILM,1/4W,44.2,1%,100PPM,BULK RN60D44R2FB14
METAL FILM,1/4W,44.2,1%,10 0PPM,BULK

METAL FILM,1/4W,44.2,1%,100PPM,BULK

Supplier's Site
Resistor - 66914159 - Radwell International
Willingboro, NJ, United States
Resistor
66914159
Resistor 66914159
RESISTOR, AXIAL, METAL FILM, 44.2 OHMS, 1/4W, 1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 44.2 OHMS, 1/4W, 1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number RN60D44R2FB14-ND RN60D44R2FB14 66914159
Product Name Through Hole Resistors METAL FILM,1/4W,44.2,1%,100PPM,BULK Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details