Vishay Precision Group RES 4.32K OHM 1/4W 1% AXIAL RN60D4321FB14

Description
RES 4.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/4W 1% AXIAL - RN60D4321FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/4W 1% AXIAL
RN60D4321FB14
RES 4.32K OHM 1/4W 1% AXIAL RN60D4321FB14
RES 4.32Kohm 1/4W 1% AXIAL

RES 4.32Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4321FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4321FB14-ND
Through Hole Resistors RN60D4321FB14-ND
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.32Kohm, 250Mw, 1%; Resistance Vishay - 03F8550 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.32Kohm, 250Mw, 1%; Resistance Vishay
03F8550
Metal Film Resistor, 4.32Kohm, 250Mw, 1%; Resistance Vishay 03F8550
METAL FILM RESISTOR, 4.32KOHM, 250mW, 1%; Resistance:4.32kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.32KOHM, 250mW, 1%; Resistance:4.32kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D4321FB14 RN60D4321FB14-ND 03F8550
Product Name RES 4.32K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 4.32Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 4320 ohms 4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details