Vishay Precision Group RES 432 OHM 1/4W 1% AXIAL RN60D4320FB14

Description
RES 432ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/4W 1% AXIAL - RN60D4320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/4W 1% AXIAL
RN60D4320FB14
RES 432 OHM 1/4W 1% AXIAL RN60D4320FB14
RES 432ohm 1/4W 1% AXIAL

RES 432ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4320FB14-ND
Through Hole Resistors RN60D4320FB14-ND
432 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4320FB14 RN60D4320FB14-ND
Product Name RES 432 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details