Vishay Intertechnology, Inc. RES 41.2 OHM 1/4W 1% AXIAL RN60D41R2FBSL

Description
RES 41.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/4W 1% AXIAL - RN60D41R2FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/4W 1% AXIAL
RN60D41R2FBSL
RES 41.2 OHM 1/4W 1% AXIAL RN60D41R2FBSL
RES 41.2ohm 1/4W 1% AXIAL

RES 41.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D41R2FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D41R2FBSL-ND
Through Hole Resistors RN60D41R2FBSL-ND
41.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

41.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D41R2FBSL RN60D41R2FBSL-ND
Product Name RES 41.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details