Vishay Intertechnology, Inc. RES 40.2 OHM 1/4W 1% AXIAL RN60D40R2FBSL

Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/4W 1% AXIAL - RN60D40R2FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/4W 1% AXIAL
RN60D40R2FBSL
RES 40.2 OHM 1/4W 1% AXIAL RN60D40R2FBSL
RES 40.2ohm 1/4W 1% AXIAL

RES 40.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D40R2FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D40R2FBSL-ND
Through Hole Resistors RN60D40R2FBSL-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D40R2FBSL RN60D40R2FBSL-ND
Product Name RES 40.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details