Vishay Intertechnology, Inc. Through Hole Resistors RN60D3483FRE6

Description
RES 348K OHM 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 348K OHM 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D3483FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D3483FRE6CT-ND
Through Hole Resistors 541-RN60D3483FRE6CT-ND
RES 348K OHM 1/4W 1% AXIAL

RES 348K OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60D3483FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D3483FRE6TR-ND
Through Hole Resistors 541-RN60D3483FRE6TR-ND
348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D3483FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D3483FRE6
Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D3483FRE6
Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RN60D3483FRE6CT-ND RN60D3483FRE6
Product Name Through Hole Resistors Res Metal Film 348K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details