Vishay Intertechnology, Inc. Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D3481FB14

Description
Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D3481FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D3481FB14
Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D3481FB14
Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60D3481FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3481FB14-ND
Through Hole Resistors RN60D3481FB14-ND
3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 3.48 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 3.48 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200513
Resistor;Metal Film;Res 3.48 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200513
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN60D3481FB14 RN60D3481FB14-ND 70200513
Product Name Res Metal Film 3.48K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor;Metal Film;Res 3.48 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details