Vishay Intertechnology, Inc. RES 338K OHM 1/4W 1% AXIAL RN60D3383FRE6

Description
RES 338Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 338Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 338K OHM 1/4W 1% AXIAL - RN60D3383FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 338K OHM 1/4W 1% AXIAL
RN60D3383FRE6
RES 338K OHM 1/4W 1% AXIAL RN60D3383FRE6
RES 338Kohm 1/4W 1% AXIAL

RES 338Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3383FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3383FRE6-ND
Through Hole Resistors RN60D3383FRE6-ND
338 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

338 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3383FRE6 RN60D3383FRE6-ND
Product Name RES 338K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 338000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers